NPS Corporation Universal Sorbent Drum Top, Sustayn by Spilfyter G-76

Description
Tech Specs PackagingCase - 64/pallet Width22in Diameter | 55.88cm Diameter Length| ThicknessDouble-Weig ht | Weight7lbs | 3kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Place on drum tops to soak up pump drips and keep work areas neat and clean. Dimple bonded which speeds wicking of liquid for faster, easier cleanup. Precut hole to provide a perfect fit. Double weight construction is highly durable and absorbent. SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box
Description
Tech Specs PackagingCase - 64/pallet Width22in Diameter | 55.88cm Diameter Length| ThicknessDouble-Weig ht | Weight7lbs | 3kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Place on drum tops to soak up pump drips and keep work areas neat and clean. Dimple bonded which speeds wicking of liquid for faster, easier cleanup. Precut hole to provide a perfect fit. Double weight construction is highly durable and absorbent. SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Drum Top, Sustayn by Spilfyter - G-76 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Drum Top, Sustayn by Spilfyter
G-76
Universal Sorbent Drum Top, Sustayn by Spilfyter G-76
Tech Specs PackagingCase - 64/pallet Width22in Diameter | 55.88cm Diameter Length| ThicknessDouble-Weig ht | Weight7lbs | 3kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Place on drum tops to soak up pump drips and keep work areas neat and clean. Dimple bonded which speeds wicking of liquid for faster, easier cleanup. Precut hole to provide a perfect fit. Double weight construction is highly durable and absorbent. SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Tech Specs
PackagingCase - 64/pallet
Width22in Diameter | 55.88cm Diameter
Length|
ThicknessDouble-Weight |
Weight7lbs | 3kg
Usage
Standard use applications.
Absorbs and retains oil, water, solvents, coolants, etc.
Place on drum tops to soak up pump drips and keep work areas neat and clean.
Dimple bonded which speeds wicking of liquid for faster, easier cleanup.
Precut hole to provide a perfect fit.
Double weight construction is highly durable and absorbent.
SOURCE REDUCTION:
Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly!
All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks.
FEATURES & BENEFITS:
Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials!
Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean!
Components
100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number G-76
Product Name Universal Sorbent Drum Top, Sustayn by Spilfyter
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Blue Absorbent Sock - 4048 - New Pig Corporation
Specs
Type Absorbent
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 2779842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details