NPS Corporation Universal Sorbent Pillow, MRO G-66

Description
Tech Specs PackagingCase - 54/pallet Width8.5in | 21.59cm Length17in | 43.18cm Thickness| Weight7lbs | 3kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevents migration. Compact design to absorb spills in tight spaces. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy.
Description
Tech Specs PackagingCase - 54/pallet Width8.5in | 21.59cm Length17in | 43.18cm Thickness| Weight7lbs | 3kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevents migration. Compact design to absorb spills in tight spaces. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy.

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Pillow, MRO - G-66 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Pillow, MRO
G-66
Universal Sorbent Pillow, MRO G-66
Tech Specs PackagingCase - 54/pallet Width8.5in | 21.59cm Length17in | 43.18cm Thickness| Weight7lbs | 3kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevents migration. Compact design to absorb spills in tight spaces. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy.

Tech Specs
PackagingCase - 54/pallet
Width8.5in | 21.59cm
Length17in | 43.18cm
Thickness|
Weight7lbs | 3kg
Usage
Standard use applications.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes for a customized fit.
Large surface area with high capacity and fast-wicking filler.
Contain spills and prevents migration.
Compact design to absorb spills in tight spaces.
Place in assembly and production areas.
Contained absorbent makes cleanup quick and easy.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number G-66
Product Name Universal Sorbent Pillow, MRO
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 8725704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
PIG® Skimmer Oil-Only Absorbent Sock - SKM203 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details