NPS Corporation Universal Sorbent Pad; Poly-Backed G-3244H

Description
Tech Specs PackagingBag - 12/Pallet Width32in | 81cm Length44in | 112cm ThicknessHeavy-Weigh t | Weight27lb. | 12kg Usage Premium material with high absorbency properties. Skid-resistant backing for a safe work environment. Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength. Latex Free Leak-proof poly-backing traps liquids and protects floors. Custom fit with five available sizes. Light & heavy-weight absorbencies that allow for low and high volume fluid applications. Single-use application. Disposable for fast clean-up. Components Meltblown Polypropylene/Spunbo nd/Poly Backing
Description
Tech Specs PackagingBag - 12/Pallet Width32in | 81cm Length44in | 112cm ThicknessHeavy-Weigh t | Weight27lb. | 12kg Usage Premium material with high absorbency properties. Skid-resistant backing for a safe work environment. Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength. Latex Free Leak-proof poly-backing traps liquids and protects floors. Custom fit with five available sizes. Light & heavy-weight absorbencies that allow for low and high volume fluid applications. Single-use application. Disposable for fast clean-up. Components Meltblown Polypropylene/Spunbo nd/Poly Backing

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Pad; Poly-Backed - G-3244H - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Pad; Poly-Backed
G-3244H
Universal Sorbent Pad; Poly-Backed G-3244H
Tech Specs PackagingBag - 12/Pallet Width32in | 81cm Length44in | 112cm ThicknessHeavy-Weigh t | Weight27lb. | 12kg Usage Premium material with high absorbency properties. Skid-resistant backing for a safe work environment. Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength. Latex Free Leak-proof poly-backing traps liquids and protects floors. Custom fit with five available sizes. Light & heavy-weight absorbencies that allow for low and high volume fluid applications. Single-use application. Disposable for fast clean-up. Components Meltblown Polypropylene/Spunbo nd/Poly Backing

Tech Specs
PackagingBag - 12/Pallet
Width32in | 81cm
Length44in | 112cm
ThicknessHeavy-Weight |
Weight27lb. | 12kg
Usage
Premium material with high absorbency properties.
Skid-resistant backing for a safe work environment.
Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength.
Latex Free
Leak-proof poly-backing traps liquids and protects floors.
Custom fit with five available sizes.
Light & heavy-weight absorbencies that allow for low and high volume fluid applications.
Single-use application.
Disposable for fast clean-up.
Components
Meltblown Polypropylene/Spunbond/Poly Backing

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number G-3244H
Product Name Universal Sorbent Pad; Poly-Backed
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Dri Loose Absorbent - PLP213-1 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
Spill Absorbents - 1890035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details