Tech Specs
PackagingHeat-Sealed
Width|
Length|
Thickness|
Weight4lbs | 2kg
Usage
Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag.
ABSORBS UP TO 3 GALLONS/12 LITERS PER KIT
Components
| (5) 16"x18" Economy Pads (Z-75) | (2) 3"x4' Oil-Only Socks (M-34) | (1 pr.) Nitrile Gloves | (1) Disposal Bag & Twist Tie
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | 311101 |
| Product Name | Oil-Only Sorbents, Truk-Kit® Economy |
| Type | Absorbent |