NPS Corporation Oil-Only Sorbents, Truk-Kit® Standard 311001

Description
Tech Specs PackagingHeat-Sealed Bag - 48/pallet Width| Length| Thickness| Weight6lbs | 3kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 6 GALLONS/25 LITERS PER KIT Components | (3) 3"x4' Socks (M-30) | (8) 16"x18" Pads (M-75) | (3) 10"x10" Pillows (M-61) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles
Description
Tech Specs PackagingHeat-Sealed Bag - 48/pallet Width| Length| Thickness| Weight6lbs | 3kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 6 GALLONS/25 LITERS PER KIT Components | (3) 3"x4' Socks (M-30) | (8) 16"x18" Pads (M-75) | (3) 10"x10" Pillows (M-61) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles

Suppliers

Company
Product
Description
Supplier Links
Oil-Only Sorbents, Truk-Kit® Standard - 311001 - NPS Corporation
Green Bay, WI, USA
Oil-Only Sorbents, Truk-Kit® Standard
311001
Oil-Only Sorbents, Truk-Kit® Standard 311001
Tech Specs PackagingHeat-Sealed Bag - 48/pallet Width| Length| Thickness| Weight6lbs | 3kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 6 GALLONS/25 LITERS PER KIT Components | (3) 3"x4' Socks (M-30) | (8) 16"x18" Pads (M-75) | (3) 10"x10" Pillows (M-61) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles

Tech Specs
PackagingHeat-Sealed Bag - 48/pallet
Width|
Length|
Thickness|
Weight6lbs | 3kg
Usage
Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag.
ABSORBS UP TO 6 GALLONS/25 LITERS PER KIT
Components
| (3) 3"x4' Socks (M-30) | (8) 16"x18" Pads (M-75) | (3) 10"x10" Pillows (M-61) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 311001
Product Name Oil-Only Sorbents, Truk-Kit® Standard
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Blue Absorbent Sock - 4048 - New Pig Corporation
Specs
Type Absorbent
View Details
Spill Absorbents - 7716418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details