NPS Corporation Lab and Cleanroom Sorbent Pad 225122

Description
Tech Specs PackagingCase - 75/pallet Width12in | 30.48cm Length12in | 30.48cm Thickness| Weight6lbs | 3kg Usage Premium sorbent for extended-use/high durability. Designed specifically with the lab or cleanroom environment in mind. Extra Low-Lint pads provide for a 100% lint free cleanroom where airborne particles are prohibited. Hazmat pads encased in tear resistant, extra low-lint materials. Use Extra Low-Lint pads to keep work areas safe, free from spills, and from liquid or chemical over-run. Available in two weights for multiple use applications. Compact design to absorb spills in tight spaces. Contain spills and prevent migration.
Description
Tech Specs PackagingCase - 75/pallet Width12in | 30.48cm Length12in | 30.48cm Thickness| Weight6lbs | 3kg Usage Premium sorbent for extended-use/high durability. Designed specifically with the lab or cleanroom environment in mind. Extra Low-Lint pads provide for a 100% lint free cleanroom where airborne particles are prohibited. Hazmat pads encased in tear resistant, extra low-lint materials. Use Extra Low-Lint pads to keep work areas safe, free from spills, and from liquid or chemical over-run. Available in two weights for multiple use applications. Compact design to absorb spills in tight spaces. Contain spills and prevent migration.

Suppliers

Company
Product
Description
Supplier Links
Lab and Cleanroom Sorbent Pad - 225122 - NPS Corporation
Green Bay, WI, USA
Lab and Cleanroom Sorbent Pad
225122
Lab and Cleanroom Sorbent Pad 225122
Tech Specs PackagingCase - 75/pallet Width12in | 30.48cm Length12in | 30.48cm Thickness| Weight6lbs | 3kg Usage Premium sorbent for extended-use/high durability. Designed specifically with the lab or cleanroom environment in mind. Extra Low-Lint pads provide for a 100% lint free cleanroom where airborne particles are prohibited. Hazmat pads encased in tear resistant, extra low-lint materials. Use Extra Low-Lint pads to keep work areas safe, free from spills, and from liquid or chemical over-run. Available in two weights for multiple use applications. Compact design to absorb spills in tight spaces. Contain spills and prevent migration.

Tech Specs
PackagingCase - 75/pallet
Width12in | 30.48cm
Length12in | 30.48cm
Thickness|
Weight6lbs | 3kg
Usage
Premium sorbent for extended-use/high durability.
Designed specifically with the lab or cleanroom environment in mind.
Extra Low-Lint pads provide for a 100% lint free cleanroom where airborne particles are prohibited.
Hazmat pads encased in tear resistant, extra low-lint materials.
Use Extra Low-Lint pads to keep work areas safe, free from spills, and from liquid or chemical over-run.
Available in two weights for multiple use applications.
Compact design to absorb spills in tight spaces.
Contain spills and prevent migration.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 225122
Product Name Lab and Cleanroom Sorbent Pad
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Blue Absorbent Sock - 4048 - New Pig Corporation
Specs
Type Absorbent
View Details
Spill Absorbents - 360145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details