Tech Specs
PackagingCase - 48/pallet
Width10in | 25.4cm
Length10in | 25.4cm
Thickness|
Weight6lbs | 3kg
Usage
Use on all types of non-aggressive spills.
Easily absorbs oil, coolants, solvents and water.
Latex Free
Large surface area with high capacity and fast-wicking filler.
Contain spills and prevents migration.
Compact design to absorb spills in tight spaces.
For industrial use, Place in assembly and production areas.
Contained absorbent makes cleanup quick and easy.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | 150032 |
| Product Name | Cellulose Sorbent Pillow |
| Type | Absorbent |