Experience unparalleled safety, efficiency, and secure operations with the Boltight TSR+ hydraulic tensioners, the fastest auto-return tensioner.
With a focus on productivity and a reduction in downtime, the TSR+ auto-return tensioner range has been designed to ensure fast, simple, safe, and reliable operation.
Highlights:
Operational performance does not degrade during the life of the tool
Increased safety with a relief valve to prevent accidental overstroke of the tool
Unique surface treatment provides long lasting finish against harsh environments
Improved seal technology to enhance general performances
Specifications
Maximum working pressure - 1500 bar
Stroke 10 mm (0.375") (Except TSR+ 0: 8 mm (0.315"))
Quick-release bridge
Improved durability due to specially developed surface coating
Long-life composite seals
Standard sizes 5/8” - 4” (M16-M100) held in stock
Each tool comprises of a hydraulic cylinder, bridge, puller and socket
Interchangeable adapter kits
Eight load cells to cover standard sizes
Application Information
Designed to fit most ANSI B16.5, MSS SP-44 and API17D flanges
For applications including:
All oil & gas flanges
Heat exchangers
Pressure vessels
Exchange covers & nozzles
Boiler feed pump
Manufacturing machinery
Cranes
Clamps
Product Benefits
Premium Surface TreatmentAll load cells have Boltight’s unique surface finish which provides a long-lasting finish against harsh environments.
Increased SafetyTSR+ Load cells have a relief valve to prevent accidental overstroke of the tool. This safety mechanism prevents seal blow outs and the user’s exposure to ejected oil.
DurableOperational performance does not degrade during the life of the tool. Extensive in-house tests at full stroke and full pressure have shown that it far outperforms current TSR load cells.
InterchangeableTSR+ load cells have exactly the same overall dimensions and hydraulic specification as the existing TSR load cells. This ensures interchangeability and ease of customer upgrades to the new range.
Improved seal technologyLatest design eases seal changeouts and enhances general performance throughout high cycle usage.
Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001:2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.
Experience unparalleled safety, efficiency, and secure operations with the Boltight TSR+ hydraulic tensioners, the fastest auto-return tensioner.
With a focus on productivity and a reduction in downtime, the TSR+ auto-return tensioner range has been designed to ensure fast, simple, safe, and reliable operation.
Highlights:
- Operational performance does not degrade during the life of the tool
- Increased safety with a relief valve to prevent accidental overstroke of the tool
- Unique surface treatment provides long lasting finish against harsh environments
- Improved seal technology to enhance general performances
Specifications
- Maximum working pressure - 1500 bar
- Stroke 10 mm (0.375") (Except TSR+ 0: 8 mm (0.315"))
- Quick-release bridge
- Improved durability due to specially developed surface coating
- Long-life composite seals
- Standard sizes 5/8” - 4” (M16-M100) held in stock
- Each tool comprises of a hydraulic cylinder, bridge, puller and socket
- Interchangeable adapter kits
- Eight load cells to cover standard sizes
Application Information
Designed to fit most ANSI B16.5, MSS SP-44 and API17D flanges
For applications including:
- All oil & gas flanges
- Heat exchangers
- Pressure vessels
- Exchange covers & nozzles
- Boiler feed pump
- Manufacturing machinery
- Cranes
- Clamps
Product Benefits
Premium Surface TreatmentAll load cells have Boltight’s unique surface finish which provides a long-lasting finish against harsh environments.
Increased SafetyTSR+ Load cells have a relief valve to prevent accidental overstroke of the tool. This safety mechanism prevents seal blow outs and the user’s exposure to ejected oil.
DurableOperational performance does not degrade during the life of the tool. Extensive in-house tests at full stroke and full pressure have shown that it far outperforms current TSR load cells.
InterchangeableTSR+ load cells have exactly the same overall dimensions and hydraulic specification as the existing TSR load cells. This ensures interchangeability and ease of customer upgrades to the new range.
Improved seal technologyLatest design eases seal changeouts and enhances general performance throughout high cycle usage.
Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001:2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.