Nord-Lock Group Bolt-Style Superbolt Tensioner - SB8 Series SB8

Description
Ensure precise preload and enhanced safety by upgrading existing bolts with Superbolt multi-jackbolt tensioners. Superbolt was the world’s first to revolutionize nuts and bolts with the multi-jackbolt tensioner (MJT) in 1984. Since then, Superbolt has proven its technology in tens of thousands of successful installations. Superbolt MJTs are easy to work with and provide an overwhelming mechanical advantage with their unique design, which divides the load among multiple small jackbolts. Once installed properly, MJT connections are reliable, and can stay tight indefinitely. Even MJTs of enormous sizes are safe and can be installed or removed by a single worker with ordinary hand tools. Superbolt multi-jackbolt tensioners take high preload requirements and break them down into manageable torques using the jackbolts threaded through the nut body. They remain easy to install, even on larger sizes, compared to standard hex bolts. Superbolt tensioners offer you simple and cost-effective tightening of large size bolts. Your joints can be tightened with high accuracy without requiring specialized skills or heavy tooling. A wide range of tensioners is available in the standard series, as well as an unlimited capacity to create special designs to meet your unique needs. Advantages Quick and easy installation and removal Only hand tools required Safe method for installation Fits in restricted areas Profitable life-cycle cost Reliable operation Simple maintenance procedure TESTING & CERTIFICATION Superbolt products have been rigorously tested and approved by independent institutes as well as certification authorities.
Request a Quote Datasheet
Description
Ensure precise preload and enhanced safety by upgrading existing bolts with Superbolt multi-jackbolt tensioners. Superbolt was the world’s first to revolutionize nuts and bolts with the multi-jackbolt tensioner (MJT) in 1984. Since then, Superbolt has proven its technology in tens of thousands of successful installations. Superbolt MJTs are easy to work with and provide an overwhelming mechanical advantage with their unique design, which divides the load among multiple small jackbolts. Once installed properly, MJT connections are reliable, and can stay tight indefinitely. Even MJTs of enormous sizes are safe and can be installed or removed by a single worker with ordinary hand tools. Superbolt multi-jackbolt tensioners take high preload requirements and break them down into manageable torques using the jackbolts threaded through the nut body. They remain easy to install, even on larger sizes, compared to standard hex bolts. Superbolt tensioners offer you simple and cost-effective tightening of large size bolts. Your joints can be tightened with high accuracy without requiring specialized skills or heavy tooling. A wide range of tensioners is available in the standard series, as well as an unlimited capacity to create special designs to meet your unique needs. Advantages Quick and easy installation and removal Only hand tools required Safe method for installation Fits in restricted areas Profitable life-cycle cost Reliable operation Simple maintenance procedure TESTING & CERTIFICATION Superbolt products have been rigorously tested and approved by independent institutes as well as certification authorities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt-Style Superbolt Tensioner - SB8 Series - SB8 - Nord-Lock Group
Clinton, PA, United States
Bolt-Style Superbolt Tensioner - SB8 Series
SB8
Bolt-Style Superbolt Tensioner - SB8 Series SB8
Ensure precise preload and enhanced safety by upgrading existing bolts with Superbolt multi-jackbolt tensioners. Superbolt was the world’s first to revolutionize nuts and bolts with the multi-jackbolt tensioner (MJT) in 1984. Since then, Superbolt has proven its technology in tens of thousands of successful installations. Superbolt MJTs are easy to work with and provide an overwhelming mechanical advantage with their unique design, which divides the load among multiple small jackbolts. Once installed properly, MJT connections are reliable, and can stay tight indefinitely. Even MJTs of enormous sizes are safe and can be installed or removed by a single worker with ordinary hand tools. Superbolt multi-jackbolt tensioners take high preload requirements and break them down into manageable torques using the jackbolts threaded through the nut body. They remain easy to install, even on larger sizes, compared to standard hex bolts. Superbolt tensioners offer you simple and cost-effective tightening of large size bolts. Your joints can be tightened with high accuracy without requiring specialized skills or heavy tooling. A wide range of tensioners is available in the standard series, as well as an unlimited capacity to create special designs to meet your unique needs. Advantages Quick and easy installation and removal Only hand tools required Safe method for installation Fits in restricted areas Profitable life-cycle cost Reliable operation Simple maintenance procedure TESTING & CERTIFICATION Superbolt products have been rigorously tested and approved by independent institutes as well as certification authorities.

Ensure precise preload and enhanced safety by upgrading existing bolts with Superbolt multi-jackbolt tensioners.

Superbolt was the world’s first to revolutionize nuts and bolts with the multi-jackbolt tensioner (MJT) in 1984. Since then, Superbolt has proven its technology in tens of thousands of successful installations.

Superbolt MJTs are easy to work with and provide an overwhelming mechanical advantage with their unique design, which divides the load among multiple small jackbolts. Once installed properly, MJT connections are reliable, and can stay tight indefinitely. Even MJTs of enormous sizes are safe and can be installed or removed by a single worker with ordinary hand tools.

Superbolt multi-jackbolt tensioners take high preload requirements and break them down into manageable torques using the jackbolts threaded through the nut body. They remain easy to install, even on larger sizes, compared to standard hex bolts.

Superbolt tensioners offer you simple and cost-effective tightening of large size bolts. Your joints can be tightened with high accuracy without requiring specialized skills or heavy tooling. A wide range of tensioners is available in the standard series, as well as an unlimited capacity to create special designs to meet your unique needs.

Advantages

  • Quick and easy installation and removal
  • Only hand tools required
  • Safe method for installation
  • Fits in restricted areas
  • Profitable life-cycle cost
  • Reliable operation
  • Simple maintenance procedure

TESTING & CERTIFICATION

Superbolt products have been rigorously tested and approved by independent institutes as well as certification authorities.

Supplier's Site Datasheet

Technical Specifications

  Nord-Lock Group
Product Category Bolt Tensioners
Product Number SB8
Product Name Bolt-Style Superbolt Tensioner - SB8 Series
Type Bolt Replacement
Unlock Full Specs
to access all available technical data

Similar Products

Standard Hydraulic Tensioners - T-Series - Nord-Lock Group
Specs
Power Hydraulically Powered
View Details
Nut-Style Superbolt Tensioner - CY Series - CY - Nord-Lock Group
Specs
Type Nut Replacement / Augmentation
Threaded Diameter 0.7500 to 6 inch (19.05 to 152 mm)
View Details
Multi-Stud Tensioners - Multi-Stud Tensioners - Nord-Lock Group
Specs
Power Hydraulically Powered
Applications Nuclear Power
View Details
Nut-Style Superbolt Tensioner - GTS Series - GTS - Nord-Lock Group
Specs
Type Nut Replacement / Augmentation
Threaded Diameter 0.7500 to 4 inch (19.05 to 102 mm)
View Details