Nord-Lock Group Echometer Premier Echometer Premier

Description
Utilize our compact and portable ultrasonic measurement tool – Echometer Premier – for swift and accurate bolt load measurements, ensuring precision and reliability in your operations. Echometer Premier uses ultrasonics to measure the elongation, stress and load in fasteners. Offering quick and accurate measurements with readings displayed on easy-to-read screens. Echometer Premier works with most bolt tightening systems and is used to monitor the fastener during the tightening process to ensure accurate initial loading. The retained load in the fastener can then be monitored at any time. Product Benefits Easy to operate Compact and durable Minimal operator training required Provides elongation, load, stress and strain measurements Accurate and reliable Simple data recording and reporting Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. Echometer Premier FAST, EASY AND ACCURATE Easy to use color touchscreen display (can be used with gloves or stylus) Compatible with MS Windows and MS Excel. No need for special PC Software IP44-rated (sealed for field use) Chargeable by external charger or Micro-USB Secure sector for all bolt data and a “public” sector for transfer via USB to a computer Automatic temperature compensation through a magnetic temperature probe Flexible bolt data storage options, large storage INTUITIVE OPERATION Programmable touch pad QWERTY alphanumeric input Creation, storage, retrieval of individual projects (group of fasteners) Bolt types for projects (geometry, material, etc.) stored individually for repeated use/retrieval Flexible bolts/readings per project; no setup limits Temperature, signal parameters, scope trace and date/time stored with each reading ADDITIONAL FEATURES Real-time clock – date and time stored with every reading Sleep mode and auto shut-off Power/sleep LED TRANSDUCER DATA & SELECTION There are several things to consider when deciding which transducer to use: The crystal diameter should be completely in contact with the bolt end surface. The outside diameter should be clear of any obstruction. The frequency should be chosen to suit the bolt length. The larger the diameter, the stronger the signal, and therefore better results are obtained by using the largest size transducer that will fit on the bolt. Boltight recommends the 3/8” diameter, 5MHz transducer as the best general purpose covering 90% or more of typical bolting applications. MAGNETIC TRANSDUCERS NON-MAGNETIC TRANSDUCERS
Request a Quote
Description
Utilize our compact and portable ultrasonic measurement tool – Echometer Premier – for swift and accurate bolt load measurements, ensuring precision and reliability in your operations. Echometer Premier uses ultrasonics to measure the elongation, stress and load in fasteners. Offering quick and accurate measurements with readings displayed on easy-to-read screens. Echometer Premier works with most bolt tightening systems and is used to monitor the fastener during the tightening process to ensure accurate initial loading. The retained load in the fastener can then be monitored at any time. Product Benefits Easy to operate Compact and durable Minimal operator training required Provides elongation, load, stress and strain measurements Accurate and reliable Simple data recording and reporting Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. Echometer Premier FAST, EASY AND ACCURATE Easy to use color touchscreen display (can be used with gloves or stylus) Compatible with MS Windows and MS Excel. No need for special PC Software IP44-rated (sealed for field use) Chargeable by external charger or Micro-USB Secure sector for all bolt data and a “public” sector for transfer via USB to a computer Automatic temperature compensation through a magnetic temperature probe Flexible bolt data storage options, large storage INTUITIVE OPERATION Programmable touch pad QWERTY alphanumeric input Creation, storage, retrieval of individual projects (group of fasteners) Bolt types for projects (geometry, material, etc.) stored individually for repeated use/retrieval Flexible bolts/readings per project; no setup limits Temperature, signal parameters, scope trace and date/time stored with each reading ADDITIONAL FEATURES Real-time clock – date and time stored with every reading Sleep mode and auto shut-off Power/sleep LED TRANSDUCER DATA & SELECTION There are several things to consider when deciding which transducer to use: The crystal diameter should be completely in contact with the bolt end surface. The outside diameter should be clear of any obstruction. The frequency should be chosen to suit the bolt length. The larger the diameter, the stronger the signal, and therefore better results are obtained by using the largest size transducer that will fit on the bolt. Boltight recommends the 3/8” diameter, 5MHz transducer as the best general purpose covering 90% or more of typical bolting applications. MAGNETIC TRANSDUCERS NON-MAGNETIC TRANSDUCERS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Echometer Premier - Echometer Premier - Nord-Lock Group
Clinton, PA, United States
Echometer Premier
Echometer Premier
Echometer Premier Echometer Premier
Utilize our compact and portable ultrasonic measurement tool – Echometer Premier – for swift and accurate bolt load measurements, ensuring precision and reliability in your operations. Echometer Premier uses ultrasonics to measure the elongation, stress and load in fasteners. Offering quick and accurate measurements with readings displayed on easy-to-read screens. Echometer Premier works with most bolt tightening systems and is used to monitor the fastener during the tightening process to ensure accurate initial loading. The retained load in the fastener can then be monitored at any time. Product Benefits Easy to operate Compact and durable Minimal operator training required Provides elongation, load, stress and strain measurements Accurate and reliable Simple data recording and reporting Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. Echometer Premier FAST, EASY AND ACCURATE Easy to use color touchscreen display (can be used with gloves or stylus) Compatible with MS Windows and MS Excel. No need for special PC Software IP44-rated (sealed for field use) Chargeable by external charger or Micro-USB Secure sector for all bolt data and a “public” sector for transfer via USB to a computer Automatic temperature compensation through a magnetic temperature probe Flexible bolt data storage options, large storage INTUITIVE OPERATION Programmable touch pad QWERTY alphanumeric input Creation, storage, retrieval of individual projects (group of fasteners) Bolt types for projects (geometry, material, etc.) stored individually for repeated use/retrieval Flexible bolts/readings per project; no setup limits Temperature, signal parameters, scope trace and date/time stored with each reading ADDITIONAL FEATURES Real-time clock – date and time stored with every reading Sleep mode and auto shut-off Power/sleep LED TRANSDUCER DATA & SELECTION There are several things to consider when deciding which transducer to use: The crystal diameter should be completely in contact with the bolt end surface. The outside diameter should be clear of any obstruction. The frequency should be chosen to suit the bolt length. The larger the diameter, the stronger the signal, and therefore better results are obtained by using the largest size transducer that will fit on the bolt. Boltight recommends the 3/8” diameter, 5MHz transducer as the best general purpose covering 90% or more of typical bolting applications. MAGNETIC TRANSDUCERS NON-MAGNETIC TRANSDUCERS

Utilize our compact and portable ultrasonic measurement tool – Echometer Premier – for swift and accurate bolt load measurements, ensuring precision and reliability in your operations.

Echometer Premier uses ultrasonics to measure the elongation, stress and load in fasteners. Offering quick and accurate measurements with readings displayed on easy-to-read screens.

Echometer Premier works with most bolt tightening systems and is used to monitor the fastener during the tightening process to ensure accurate initial loading. The retained load in the fastener can then be monitored at any time.

Product Benefits

  • Easy to operate
  • Compact and durable
  • Minimal operator training required
  • Provides elongation, load, stress and strain measurements
  • Accurate and reliable
  • Simple data recording and reporting

Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015.

Echometer Premier

FAST, EASY AND ACCURATE

  • Easy to use color touchscreen display (can be used with gloves or stylus)
  • Compatible with MS Windows and MS Excel. No need for special PC Software
  • IP44-rated (sealed for field use)
  • Chargeable by external charger or Micro-USB
  • Secure sector for all bolt data and a “public” sector for transfer via USB to a computer
  • Automatic temperature compensation through a magnetic temperature probe
  • Flexible bolt data storage options, large storage

INTUITIVE OPERATION

  • Programmable touch pad QWERTY alphanumeric input
  • Creation, storage, retrieval of individual projects (group of fasteners)
  • Bolt types for projects (geometry, material, etc.) stored individually for repeated use/retrieval
  • Flexible bolts/readings per project; no setup limits
  • Temperature, signal parameters, scope trace and date/time stored with each reading

ADDITIONAL FEATURES

  • Real-time clock – date and time stored with every reading
  • Sleep mode and auto shut-off
  • Power/sleep LED

TRANSDUCER DATA & SELECTION

There are several things to consider when deciding which transducer to use:

  • The crystal diameter should be completely in contact with the bolt end surface.
  • The outside diameter should be clear of any obstruction.
  • The frequency should be chosen to suit the bolt length.
  • The larger the diameter, the stronger the signal, and therefore better results are obtained by using the largest size transducer that will fit on the bolt.
  • Boltight recommends the 3/8” diameter, 5MHz transducer as the best general purpose covering 90% or more of typical bolting applications.

MAGNETIC TRANSDUCERS


NON-MAGNETIC TRANSDUCERS

Supplier's Site

Technical Specifications

  Nord-Lock Group
Product Category Ultrasonic Instruments
Product Number Echometer Premier
Product Name Echometer Premier
Unlock Full Specs
to access all available technical data