Compact Control Panel Pushbuttons
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Pushbutton Switches Tactile 9.2mm Red/Green 12mm cap
PB SW, SPST, 0.1A/12VDC/THT, RED/GRN/BLU; Product Range:KP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Transparent; IP Rating:
NKK Switches | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | KP0115ACAKG03RGBP-1SJB | KP0115ACAKG03RGBP-1SJB-ND | KP0115ACAKG03RGBP-1SJB | 31AJ5471 |
Product Name | Compact Illuminated Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.1A/12Vdc/tht, Red/grn/blu; Product Range Nkk Switches |
Actuator Specifications | Raised (Plunger Style) Pushbutton | Square, Button | ||
Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
Configuration | Normally Open (NO) | Normally Open (NO) | ||
Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |