Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
SWITCH, ROCKER, SPST, 16A, 250VAC, BLACK, SWITCH OPERATION ON-NONE-OFF, CONTACT CONFIGURATION SPST, ILLUMINATION NON ILLUMINATED, SWITCH MOUNTING PANEL MOUNT, ACTUATOR / CAP COLOUR BLACK, PRODUCT RANGE JW SERIES, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ROCKER, SPST, 16A, 250VAC, BLACK; Switch Operation:On-None-Of
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | JWL11RA1A | JWL11RA1A | 360-1491-ND | 2300-JWL11RA1A | 37008847 | 10X0315 |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Toggle Switch | Switch, Rocker, Spst, 16A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade |