Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus
CWT
CWSA
CWSB
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Snap-In
MINIATURE POWER ROCKER
Win Source Part Number: 1180057-CWT12AAS1
Category: Switches>Rocker Switches
Series: CWT
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: Dust Proof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 19.20mm x 6.80mm
Circuit: SPDT
Switch Function: On-On
Actuator Type: Concave (Curved)
Electrical Life: 25,000 Cycles
Mechanical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: NKK Switches
Other Names: 360-1727
Base Product Number: CWT12AA
SWITCH, ROCKER, SPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWT12AAS1 | 360-1727-ND | 2300-CWT12AAS1 | 1180057-CWT12AAS1 | CWT12AAS1 | 70192464 | 09X8823 | CWT12AAS1 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker & Toggle Switches | SWITCH, ROCKER | Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | |||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |