The A Series is a family of sealed subminiature toggle switches designed for low-voltage, logic-level circuits. The switches feature a totally sealed body with epoxy-sealed or ultrasonically welded terminals to prevent contamination, and a patented STC contact mechanism for reliable operation. Terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing conforming to standard PCB grid layouts. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. The switches operate from -30°C to +85°C and withstand 50G shock and 10-55Hz vibration. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with an electrical life of 50,000 operations. The toggle through-hole design includes a 26° throw angle and nonshorting contact timing. The case and toggle are made from glass fiber reinforced polyamide; contacts are phosphor bronze and brass with gold plating.
Complement to A Switches
Toggle Switch SPST Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11JB1-JA | A11JB1-JA-ND | 2300-A11JB1-JA | A11JB1-JA | A11JB1-JA | A11JB1-JA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin |