NETZSCH Premier Technologies LLC Laboratory Grinding and Classifying Plants LabCompactPlus

Description
NETZSCH LabCompactPlus The Module Plant General The LabCompactPlus was especially designed for use in laboratories. The technology of production-size plants which has been channeled into the design of this product guarantees a stable and reproducible processing method. Naturally the daily conditions of laboratory operation were taken into consideration during the plant construction. As well as the actual machine, the plant comprises a very compact operating module including feeding, cyclone, filter, blower and electrical control unit which enables our customers to install this plant in a very small room. The complete plant is mounted on one single base frame and is delivered completely installed. This means that commissioning can be carried out straight after delivery in the customer´s lab! Technique The NETZSCH LabCompactPlus is available with the following machines, which can be easily exchanged: Fluidized Bed Jet Mill CGS 10 High-Density Bed Mill ConJet® 10 Classifier Mill CSM 50 Ultra-Fine Classifier CFS 5 High-Efficiency Classifier CFS 5 HD-S Each machine is taken up by a swivel arm on the machine base and can be exchanged very easily using an individual connecting kit for each machine type. Quick and easy cleaning Optimum accessibility Efficient product separation Dust-free filling Compact installation, optimized machine base Low feed height Maximum individual weight of each component for cleaning and maintenance is < 5 kg Simple clear operation Setting of all process parameters via integrated operator panel Machine can easily be exchanged thanks to individual connecting set for each machine type (electricity and compressed air) CompactPlus Cart for easy exchange of machines (optional)
Datasheet
Description
NETZSCH LabCompactPlus The Module Plant General The LabCompactPlus was especially designed for use in laboratories. The technology of production-size plants which has been channeled into the design of this product guarantees a stable and reproducible processing method. Naturally the daily conditions of laboratory operation were taken into consideration during the plant construction. As well as the actual machine, the plant comprises a very compact operating module including feeding, cyclone, filter, blower and electrical control unit which enables our customers to install this plant in a very small room. The complete plant is mounted on one single base frame and is delivered completely installed. This means that commissioning can be carried out straight after delivery in the customer´s lab! Technique The NETZSCH LabCompactPlus is available with the following machines, which can be easily exchanged: Fluidized Bed Jet Mill CGS 10 High-Density Bed Mill ConJet® 10 Classifier Mill CSM 50 Ultra-Fine Classifier CFS 5 High-Efficiency Classifier CFS 5 HD-S Each machine is taken up by a swivel arm on the machine base and can be exchanged very easily using an individual connecting kit for each machine type. Quick and easy cleaning Optimum accessibility Efficient product separation Dust-free filling Compact installation, optimized machine base Low feed height Maximum individual weight of each component for cleaning and maintenance is < 5 kg Simple clear operation Setting of all process parameters via integrated operator panel Machine can easily be exchanged thanks to individual connecting set for each machine type (electricity and compressed air) CompactPlus Cart for easy exchange of machines (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Grinding and Classifying Plants - LabCompactPlus - NETZSCH Premier Technologies LLC
Exton, PA, USA
Laboratory Grinding and Classifying Plants
LabCompactPlus
Laboratory Grinding and Classifying Plants LabCompactPlus
NETZSCH LabCompactPlus The Module Plant General The LabCompactPlus was especially designed for use in laboratories. The technology of production-size plants which has been channeled into the design of this product guarantees a stable and reproducible processing method. Naturally the daily conditions of laboratory operation were taken into consideration during the plant construction. As well as the actual machine, the plant comprises a very compact operating module including feeding, cyclone, filter, blower and electrical control unit which enables our customers to install this plant in a very small room. The complete plant is mounted on one single base frame and is delivered completely installed. This means that commissioning can be carried out straight after delivery in the customer´s lab! Technique The NETZSCH LabCompactPlus is available with the following machines, which can be easily exchanged: Fluidized Bed Jet Mill CGS 10 High-Density Bed Mill ConJet® 10 Classifier Mill CSM 50 Ultra-Fine Classifier CFS 5 High-Efficiency Classifier CFS 5 HD-S Each machine is taken up by a swivel arm on the machine base and can be exchanged very easily using an individual connecting kit for each machine type. Quick and easy cleaning Optimum accessibility Efficient product separation Dust-free filling Compact installation, optimized machine base Low feed height Maximum individual weight of each component for cleaning and maintenance is < 5 kg Simple clear operation Setting of all process parameters via integrated operator panel Machine can easily be exchanged thanks to individual connecting set for each machine type (electricity and compressed air) CompactPlus Cart for easy exchange of machines (optional)

NETZSCH LabCompactPlus

The Module Plant

General

The LabCompactPlus was especially designed for use in laboratories. The technology of production-size plants which has been channeled into the design of this product guarantees a stable and reproducible processing method.

Naturally the daily conditions of laboratory operation were taken into consideration during the plant construction. As well as the actual machine, the plant comprises a very compact operating module including feeding, cyclone, filter, blower and electrical control unit which enables our customers to install this plant in a very small room.

The complete plant is mounted on one single base frame and is delivered completely installed. This means that commissioning can be carried out straight after delivery in the customer´s lab!

Technique

The NETZSCH LabCompactPlus is available with the following machines, which can be easily exchanged:

  • Fluidized Bed Jet Mill CGS 10
  • High-Density Bed Mill ConJet® 10
  • Classifier Mill CSM 50
  • Ultra-Fine Classifier CFS 5
  • High-Efficiency Classifier CFS 5 HD-S

Each machine is taken up by a swivel arm on the machine base and can be exchanged very easily using an individual connecting kit for each machine type.

  • Quick and easy cleaning
  • Optimum accessibility
  • Efficient product separation
  • Dust-free filling
  • Compact installation, optimized machine base
  • Low feed height
  • Maximum individual weight of each component for cleaning and maintenance is < 5 kg
  • Simple clear operation
  • Setting of all process parameters via integrated operator panel
  • Machine can easily be exchanged thanks to individual connecting set for each machine type (electricity and compressed air)
  • CompactPlus Cart for easy exchange of machines (optional)
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number LabCompactPlus
Product Name Laboratory Grinding and Classifying Plants
Applications Chemicals; Food processing; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products
Scale Lab
Feed Dry solids; Batch
Type Jet mill (optional feature); Impact mills, crushers or breakers (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Agitator Bead Mills, Wet Grinding - Alpha - NETZSCH Premier Technologies LLC
NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Food processing; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
Granutech Refiner Mills -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
View Details
CONIKA Series Conical Sieve Mill -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Lab
Feed Dry solids; Ideal Solution for Breaking Up Agglomerates and for Grinding Solid Material
View Details