NETZSCH Premier Technologies LLC Pharmaceutical Agitator Bead Mills, Wet Grinding DeltaVita

Description
DeltaVita® Grinding and Dispersing of Pharmaceuticals General The comminution or deagglomeration of active pharmaceutical ingredients (API) is called micronization and brings about several advantages. The increase of the particle surface caused by the comminution results in a considerably better dissolution rate and bioavailability of the agents and therefore the APIs act faster. Due to the increased bioavailability a lower amount of APIs is required which in turn leads to a more cost-efficient product with less risks and side effects for the patient. Based on comprehensive experience with the production of GMP-compliant pharmaceutical products, all sizes of NETZSCH DeltaVita® machines ranging from small laboratory- to production-size machines excel by the following specific features: All product wetted parts are designed and manufactured according to the latest GMP standards Material, production and calibration certificates are supplied together with the machine Optional cleaning in place (CIP) and sterilization in place (SIP) All indirectly product-wetted surfaces are made of stainless steel Optional data recording and formulation management Operator management with password protection for different levels of security Laboratory mills can be used with variable grinding chamber sizes Various materials like NETZSCH-Ceram Z, stainless steel 316 or nylon grinding chamber designs are available Splash-proof machine stand Comprehensive testing and qualification documentation, FAT, IQ, OQ, process validation Trainings and seminars Technique DeltaVita® 2000 - 60000 Fully CIP and SIP capable PLC control Optional data recording and process formulation management Double acting mechanical seal Choice of wetted components and grinding tools Batch sizes from 4 liters to 4000 liters DeltaVita® 15 - 300 Zeta® grinding system with improved centrifugal separation system using small grinding media The smallest grinding media from 0.05 mm – 2 mm for reduction to the nanometer range Scalability Double-acting mechanical seal Safe, simple and clean operation Variable-speed drive via frequency inverter Flexible mode of operation suitable for continuous-pass and circulation operation Available in two confi gurations – mobile or bench top A selection of four grinding chamber volumes – 15, 50, 150 and 300 ml Operator management with password protection on different levels Optional data acquisition available IP 65 machine stand for complete wash down Optional ZrO2, 316 stainless steel or nylon grinding chamber designs Documentation required for validation supplied with the machine Training and seminars DeltaVita® 600 Interchangeable agitating systems Optional explosion-proof design for installation in hazardous areas PLC control with optional interface for data acquisition Optional CIP and SIP ready
Datasheet
Description
DeltaVita® Grinding and Dispersing of Pharmaceuticals General The comminution or deagglomeration of active pharmaceutical ingredients (API) is called micronization and brings about several advantages. The increase of the particle surface caused by the comminution results in a considerably better dissolution rate and bioavailability of the agents and therefore the APIs act faster. Due to the increased bioavailability a lower amount of APIs is required which in turn leads to a more cost-efficient product with less risks and side effects for the patient. Based on comprehensive experience with the production of GMP-compliant pharmaceutical products, all sizes of NETZSCH DeltaVita® machines ranging from small laboratory- to production-size machines excel by the following specific features: All product wetted parts are designed and manufactured according to the latest GMP standards Material, production and calibration certificates are supplied together with the machine Optional cleaning in place (CIP) and sterilization in place (SIP) All indirectly product-wetted surfaces are made of stainless steel Optional data recording and formulation management Operator management with password protection for different levels of security Laboratory mills can be used with variable grinding chamber sizes Various materials like NETZSCH-Ceram Z, stainless steel 316 or nylon grinding chamber designs are available Splash-proof machine stand Comprehensive testing and qualification documentation, FAT, IQ, OQ, process validation Trainings and seminars Technique DeltaVita® 2000 - 60000 Fully CIP and SIP capable PLC control Optional data recording and process formulation management Double acting mechanical seal Choice of wetted components and grinding tools Batch sizes from 4 liters to 4000 liters DeltaVita® 15 - 300 Zeta® grinding system with improved centrifugal separation system using small grinding media The smallest grinding media from 0.05 mm – 2 mm for reduction to the nanometer range Scalability Double-acting mechanical seal Safe, simple and clean operation Variable-speed drive via frequency inverter Flexible mode of operation suitable for continuous-pass and circulation operation Available in two confi gurations – mobile or bench top A selection of four grinding chamber volumes – 15, 50, 150 and 300 ml Operator management with password protection on different levels Optional data acquisition available IP 65 machine stand for complete wash down Optional ZrO2, 316 stainless steel or nylon grinding chamber designs Documentation required for validation supplied with the machine Training and seminars DeltaVita® 600 Interchangeable agitating systems Optional explosion-proof design for installation in hazardous areas PLC control with optional interface for data acquisition Optional CIP and SIP ready
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pharmaceutical Agitator Bead Mills, Wet Grinding - DeltaVita - NETZSCH Premier Technologies LLC
Exton, PA, USA
Pharmaceutical Agitator Bead Mills, Wet Grinding
DeltaVita
Pharmaceutical Agitator Bead Mills, Wet Grinding DeltaVita
DeltaVita® Grinding and Dispersing of Pharmaceuticals General The comminution or deagglomeration of active pharmaceutical ingredients (API) is called micronization and brings about several advantages. The increase of the particle surface caused by the comminution results in a considerably better dissolution rate and bioavailability of the agents and therefore the APIs act faster. Due to the increased bioavailability a lower amount of APIs is required which in turn leads to a more cost-efficient product with less risks and side effects for the patient. Based on comprehensive experience with the production of GMP-compliant pharmaceutical products, all sizes of NETZSCH DeltaVita® machines ranging from small laboratory- to production-size machines excel by the following specific features: All product wetted parts are designed and manufactured according to the latest GMP standards Material, production and calibration certificates are supplied together with the machine Optional cleaning in place (CIP) and sterilization in place (SIP) All indirectly product-wetted surfaces are made of stainless steel Optional data recording and formulation management Operator management with password protection for different levels of security Laboratory mills can be used with variable grinding chamber sizes Various materials like NETZSCH-Ceram Z, stainless steel 316 or nylon grinding chamber designs are available Splash-proof machine stand Comprehensive testing and qualification documentation, FAT, IQ, OQ, process validation Trainings and seminars Technique DeltaVita® 2000 - 60000 Fully CIP and SIP capable PLC control Optional data recording and process formulation management Double acting mechanical seal Choice of wetted components and grinding tools Batch sizes from 4 liters to 4000 liters DeltaVita® 15 - 300 Zeta® grinding system with improved centrifugal separation system using small grinding media The smallest grinding media from 0.05 mm – 2 mm for reduction to the nanometer range Scalability Double-acting mechanical seal Safe, simple and clean operation Variable-speed drive via frequency inverter Flexible mode of operation suitable for continuous-pass and circulation operation Available in two confi gurations – mobile or bench top A selection of four grinding chamber volumes – 15, 50, 150 and 300 ml Operator management with password protection on different levels Optional data acquisition available IP 65 machine stand for complete wash down Optional ZrO2, 316 stainless steel or nylon grinding chamber designs Documentation required for validation supplied with the machine Training and seminars DeltaVita® 600 Interchangeable agitating systems Optional explosion-proof design for installation in hazardous areas PLC control with optional interface for data acquisition Optional CIP and SIP ready

DeltaVita®

Grinding and Dispersing of Pharmaceuticals

General

The comminution or deagglomeration of active pharmaceutical ingredients (API) is called micronization and brings about several advantages. The increase of the particle surface caused by the comminution results in a considerably better dissolution rate and bioavailability of the agents and therefore the APIs act faster. Due to the increased bioavailability a lower amount of APIs is required which in turn leads to a more cost-efficient product with less risks and side effects for the patient.

Based on comprehensive experience with the production of GMP-compliant pharmaceutical products, all sizes of NETZSCH DeltaVita® machines ranging from small laboratory- to production-size machines excel by the following specific features:

  • All product wetted parts are designed and manufactured according to the latest GMP standards
  • Material, production and calibration certificates are supplied together with the machine
  • Optional cleaning in place (CIP) and sterilization in place (SIP)
  • All indirectly product-wetted surfaces are made of stainless steel
  • Optional data recording and formulation management
  • Operator management with password protection for different levels of security
  • Laboratory mills can be used with variable grinding chamber sizes
  • Various materials like NETZSCH-Ceram Z, stainless steel 316 or nylon grinding chamber designs are available
  • Splash-proof machine stand
  • Comprehensive testing and qualification documentation, FAT, IQ, OQ, process validation
  • Trainings and seminars

Technique

DeltaVita® 2000 - 60000

  • Fully CIP and SIP capable
  • PLC control
  • Optional data recording and process formulation management
  • Double acting mechanical seal
  • Choice of wetted components and grinding tools
  • Batch sizes from 4 liters to 4000 liters

DeltaVita® 15 - 300

  • Zeta® grinding system with improved centrifugal separation system using small grinding media
  • The smallest grinding media from 0.05 mm – 2 mm for reduction to the nanometer range
  • Scalability
  • Double-acting mechanical seal
  • Safe, simple and clean operation
  • Variable-speed drive via frequency inverter
  • Flexible mode of operation suitable for continuous-pass and circulation operation
  • Available in two confi gurations – mobile or bench top
  • A selection of four grinding chamber volumes – 15, 50, 150 and 300 ml
  • Operator management with password protection on different levels
  • Optional data acquisition available
  • IP 65 machine stand for complete wash down
  • Optional ZrO2, 316 stainless steel or nylon grinding chamber designs
  • Documentation required for validation supplied with the machine
  • Training and seminars

DeltaVita® 600

  • Interchangeable agitating systems
  • Optional explosion-proof design for installation in hazardous areas
  • PLC control with optional interface for data acquisition
  • Optional CIP and SIP ready
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Grinding Mills and Pulverizers
Product Number DeltaVita
Product Name Pharmaceutical Agitator Bead Mills, Wet Grinding
Applications Foundry sand or shell recovery
Scale Lab; Production
Feed Solids-liquids - pastes, slurries or moist solids; Batch
Type Ball or media mill
Operation Ultra-fine operation producing products less than 325 mesh
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Agitator Bead Mills, Wet Grinding - LabStar - NETZSCH Premier Technologies LLC
Specs
Applications Chemicals; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
Scale Lab
Feed Solids-liquids - pastes, slurries or moist solids; Batch
View Details
Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
CONIKA Series Conical Sieve Mill -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Lab
Feed Dry solids; Ideal Solution for Breaking Up Agglomerates and for Grinding Solid Material
View Details