NEC Display Solutions 40" LED-Backlit, Super-Slim Display w/ Digital Tuner X401S-AVT

Description
NEC's 40" X401S-AVT utilizes LED backlighting technology to reduce power consumption and provide a super-slim depth, while the SB-03TM tuner is seamlessly integrated into the display's Open Pluggable Specification (OPS) slot to allow high-definition broadcast capabilities. This model offers advanced connectivity with DisplayPort and HDMI, FHD resolution and an industrial-grade panel with internal temperature sensors and integrated cooling fans, which allow it to be used in robust 24/7 environments. Its variable picture modes, real-time scheduler and input labeling allow you to organize sources and create the most optimal viewing experience for any digital signage application, including corporate lobbies, higher education campuses, government training rooms, emergency operation centers and shopping malls. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery. Integrated ATSC analog/digital tuner allows for high-definition broadcast capabilities Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations LED backlighting technology improves power consumption and allows for a slimmer cabinet depth Full 1080p high-definition resolution provides stunning detail TileMatrix™ allows you to create video walls up to 10 x 10 Advanced video settings ensure source material is displayed properly and accurately
Description
NEC's 40" X401S-AVT utilizes LED backlighting technology to reduce power consumption and provide a super-slim depth, while the SB-03TM tuner is seamlessly integrated into the display's Open Pluggable Specification (OPS) slot to allow high-definition broadcast capabilities. This model offers advanced connectivity with DisplayPort and HDMI, FHD resolution and an industrial-grade panel with internal temperature sensors and integrated cooling fans, which allow it to be used in robust 24/7 environments. Its variable picture modes, real-time scheduler and input labeling allow you to organize sources and create the most optimal viewing experience for any digital signage application, including corporate lobbies, higher education campuses, government training rooms, emergency operation centers and shopping malls. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery. Integrated ATSC analog/digital tuner allows for high-definition broadcast capabilities Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations LED backlighting technology improves power consumption and allows for a slimmer cabinet depth Full 1080p high-definition resolution provides stunning detail TileMatrix™ allows you to create video walls up to 10 x 10 Advanced video settings ensure source material is displayed properly and accurately

Suppliers

Company
Product
Description
Supplier Links
40
Itasca, IL, USA
40" LED-Backlit, Super-Slim Display w/ Digital Tuner
X401S-AVT
40" LED-Backlit, Super-Slim Display w/ Digital Tuner X401S-AVT
NEC's 40" X401S-AVT utilizes LED backlighting technology to reduce power consumption and provide a super-slim depth, while the SB-03TM tuner is seamlessly integrated into the display's Open Pluggable Specification (OPS) slot to allow high-definition broadcast capabilities. This model offers advanced connectivity with DisplayPort and HDMI, FHD resolution and an industrial-grade panel with internal temperature sensors and integrated cooling fans, which allow it to be used in robust 24/7 environments. Its variable picture modes, real-time scheduler and input labeling allow you to organize sources and create the most optimal viewing experience for any digital signage application, including corporate lobbies, higher education campuses, government training rooms, emergency operation centers and shopping malls. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery. Integrated ATSC analog/digital tuner allows for high-definition broadcast capabilities Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations LED backlighting technology improves power consumption and allows for a slimmer cabinet depth Full 1080p high-definition resolution provides stunning detail TileMatrix™ allows you to create video walls up to 10 x 10 Advanced video settings ensure source material is displayed properly and accurately

NEC's 40" X401S-AVT utilizes LED backlighting technology to reduce power consumption and provide a super-slim depth, while the SB-03TM tuner is seamlessly integrated into the display's Open Pluggable Specification (OPS) slot to allow high-definition broadcast capabilities. This model offers advanced connectivity with DisplayPort and HDMI, FHD resolution and an industrial-grade panel with internal temperature sensors and integrated cooling fans, which allow it to be used in robust 24/7 environments. Its variable picture modes, real-time scheduler and input labeling allow you to organize sources and create the most optimal viewing experience for any digital signage application, including corporate lobbies, higher education campuses, government training rooms, emergency operation centers and shopping malls. NEC offers a variety of services to supplement your hardware purchases including content creation and management and advertising delivery.

  • Integrated ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for 24/7 operation
  • Open Pluggable Specification (OPS) is the industry's first standardized option slot that simplifies digital signage installations
  • LED backlighting technology improves power consumption and allows for a slimmer cabinet depth
  • Full 1080p high-definition resolution provides stunning detail
  • TileMatrix™ allows you to create video walls up to 10 x 10
  • Advanced video settings ensure source material is displayed properly and accurately
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number X401S-AVT
Product Name 40" LED-Backlit, Super-Slim Display w/ Digital Tuner
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
47
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details