Give your presentations a boost in brightness with the NEC P350W, a widescreen entry-grade professional installation projector loaded with eco-friendly and advanced technologies. Ideal for corporate boardrooms, higher education classrooms and government training rooms, this model delivers remarkable brightness (3500 lumens) and features built-in wall color correction, wired and wireless networking, closed captioning and up to 3500 hours of lamp life (in ECO Mode). The P350W touts an active lens cover, which hides content, mutes audio and lowers lamp brightness to 25%, allowing you to maximize the effectiveness of your presentations.
HDMI input connects you to high-definition sources
Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
Vertical lens shift enables flexible projector placement
Windows Network Projector, Remote Desktop and File Viewer
ECO Mode technology helps extend lamp life and lowers power consumption
Integrated RJ-45 and/or wireless LAN quickly connects to the LAN for control or image transmission
Virtually maintenance-free design includes improved 3500-hour filter life (time of lamp change)
Give your presentations a boost in brightness with the NEC P350W, a widescreen entry-grade professional installation projector loaded with eco-friendly and advanced technologies. Ideal for corporate boardrooms, higher education classrooms and government training rooms, this model delivers remarkable brightness (3500 lumens) and features built-in wall color correction, wired and wireless networking, closed captioning and up to 3500 hours of lamp life (in ECO Mode). The P350W touts an active lens cover, which hides content, mutes audio and lowers lamp brightness to 25%, allowing you to maximize the effectiveness of your presentations.
- HDMI input connects you to high-definition sources
- Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
- Vertical lens shift enables flexible projector placement
- Windows Network Projector, Remote Desktop and File Viewer
- ECO Mode technology helps extend lamp life and lowers power consumption
- Integrated RJ-45 and/or wireless LAN quickly connects to the LAN for control or image transmission
- Virtually maintenance-free design includes improved 3500-hour filter life (time of lamp change)