NDK SAW Filter WFB40D1732CE

Description
Features: RF SAW Filter for WCDMA Base Station(Band4). Steep skirt characteristics. Compact and light.
Datasheet
Description
Features: RF SAW Filter for WCDMA Base Station(Band4). Steep skirt characteristics. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFB40D1732CE - NDK
Belvidere, IL, USA
SAW Filter
WFB40D1732CE
SAW Filter WFB40D1732CE
Features: RF SAW Filter for WCDMA Base Station(Band4). Steep skirt characteristics. Compact and light.

Features:

  • RF SAW Filter for WCDMA Base Station(Band4).
  • Steep skirt characteristics.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFB40D1732CE
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR3-16.00-B - Acme Chip Technology Co., Limited
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Surface Mount
Frequency 16 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details