NDK SAW Filter WF871L0433CD

Description
Features: A filter with low insertion loss. Compact and light.
Datasheet
Description
Features: A filter with low insertion loss. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF871L0433CD - NDK
Belvidere, IL, USA
SAW Filter
WF871L0433CD
SAW Filter WF871L0433CD
Features: A filter with low insertion loss. Compact and light.

Features:

  • A filter with low insertion loss.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF871L0433CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonators - XC1017-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
SAW Resonator - SPT433M3030R - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Resonator Type SAW
Package / Form Factor 3.0*3.0 mm
Frequency 434 MHz
View Details
SAW Filter - WFB38A2017CE - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0x3.0x1.45mm
Features / Standards RoHS; Lead-Free
View Details