NDK SAW Filter WF789B0260CE

Description
Features: Compact.(5.2×4.8mm) A low-loss filter. Excellent guaranteed attenuation.
Datasheet
Description
Features: Compact.(5.2×4.8mm) A low-loss filter. Excellent guaranteed attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF789B0260CE - NDK
Belvidere, IL, USA
SAW Filter
WF789B0260CE
SAW Filter WF789B0260CE
Features: Compact.(5.2×4.8mm) A low-loss filter. Excellent guaranteed attenuation.

Features:

  • Compact.(5.2×4.8mm)
  • A low-loss filter.
  • Excellent guaranteed attenuation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF789B0260CE
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 963443-NX2520SA-24.000000MHZ-B8 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details