NDK Crystals, Oscillators, Resonators - Crystals STD-CTZ-1-38.4M

Description
Win Source Part Number: 1314558-STD-CTZ-1-38 .4M Category: Crystals, Oscillators, Resonators>Crystals Series: NX2016SF Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Mounting: SMD (SMT) Frequency: 38.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±12ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1314558-STD-CTZ-1-38 .4M Category: Crystals, Oscillators, Resonators>Crystals Series: NX2016SF Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Mounting: SMD (SMT) Frequency: 38.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±12ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1314558-STD-CTZ-1-38.4M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1314558-STD-CTZ-1-38.4M
Crystals, Oscillators, Resonators - Crystals 1314558-STD-CTZ-1-38.4M
Win Source Part Number: 1314558-STD-CTZ-1-38 .4M Category: Crystals, Oscillators, Resonators>Crystals Series: NX2016SF Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Mounting: SMD (SMT) Frequency: 38.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±12ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc.

Win Source Part Number: 1314558-STD-CTZ-1-38.4M
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX2016SF
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Mounting: SMD (SMT)
Frequency: 38.4 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±12ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 7pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1314558-STD-CTZ-1-38.4M
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-180-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 18 MHz
View Details
3 suppliers
Oscillators - 1473-SIT9121AC-2C3-33E125.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers