NDK Crystals, Oscillators, Resonators -Crystals NX2016SA-52MHZ-EXS00A-CS07103

Description
Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 52 MHz Load Capacitance: 10pF ESR (Equivalent Series Resistance): 50 Ohms Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 52 MHz Load Capacitance: 10pF ESR (Equivalent Series Resistance): 50 Ohms Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 52 MHz Load Capacitance: 10pF ESR (Equivalent Series Resistance): 50 Ohms Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Manufacturer: NDK America, Inc.
Category: Crystals, Oscillators, Resonators -Crystals
Series: NX2016SA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 52 MHz
Load Capacitance: 10pF
ESR (Equivalent Series Resistance): 50 Ohms
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators -Crystals
Frequency 52 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Oscillators - 336-5450-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystal Oscillators - 1735885 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details