NDK Oscillator Crystal NT2016SA-32M-END4263A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - NT2016SA-32M-END4263A - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
NT2016SA-32M-END4263A
Oscillator Crystal NT2016SA-32M-END4263A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals, Oscillators, Resonators - Oscillators - 1336830-NT2016SA-32M-END4263A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1336830-NT2016SA-32M-END4263A
Crystals, Oscillators, Resonators - Oscillators 1336830-NT2016SA-32M-END4263A
Win Source Part Number: 1336830-NT2016SA-32M -END4263A Category: Crystals, Oscillators, Resonators - Oscillators Series: NT2016SA Type: TCXO Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Frequency: 32 MHz Frequency Stability: ±2ppm Current - Supply (Max): 1.5mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: NDK America, Inc.

Win Source Part Number: 1336830-NT2016SA-32M-END4263A
Category: Crystals, Oscillators, Resonators - Oscillators
Series: NT2016SA
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Frequency: 32 MHz
Frequency Stability: ±2ppm
Current - Supply (Max): 1.5mA
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: NDK America, Inc.

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators
Product Number NT2016SA-32M-END4263A 1336830-NT2016SA-32M-END4263A
Product Name Oscillator Crystal Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LM555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 500DCAA200M000ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details