NDK Crystals, Oscillators, Resonators - Crystals EXS00AC-S14517

Description
Win Source Part Number: 1314559-EXS00AC-S145 17 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1314559-EXS00AC-S145 17 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1314559-EXS00AC-S14517 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1314559-EXS00AC-S14517
Crystals, Oscillators, Resonators - Crystals 1314559-EXS00AC-S14517
Win Source Part Number: 1314559-EXS00AC-S145 17 Category: Crystals, Oscillators, Resonators>Crystals Series: NX3225SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 75°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc.

Win Source Part Number: 1314559-EXS00AC-S14517
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX3225SA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 75°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1314559-EXS00AC-S14517
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-040-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1216119-511FCA125M000BAGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers
Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details