- MRG - MRGS
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●
◎: Excellent ○: Very good ●: Available
NBK America LLC | |
---|---|
Product Category | Rigid Couplings |
Product Number | MRGS-20C |
Product Name | Rigid Couplings - Clamping Type |
Design | One Piece Clamping Style |
Material | Stainless Steel |
Units | Metric Design Arrangement |
Bore 1 | 0.3150 inch (8 mm) |