NBK America LLC Clamp Lever - Miniature Type, Male Screw - with Push Button LECM-5-20-OR-COR

Description
A clamp lever - miniature type with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. There are two types of thread part materials: LECM-C----Made of steel LECMS-C----Made of stainless steel Five color variations for the lever part and three for the push button are available. They can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange YW Matte yellow SK Matte Transparent
Datasheet
Description
A clamp lever - miniature type with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. There are two types of thread part materials: LECM-C----Made of steel LECMS-C----Made of stainless steel Five color variations for the lever part and three for the push button are available. They can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange YW Matte yellow SK Matte Transparent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-5-20-OR-COR - NBK America LLC
King of Prussia, PA, USA
Clamp Lever - Miniature Type, Male Screw - with Push Button
LECM-5-20-OR-COR
Clamp Lever - Miniature Type, Male Screw - with Push Button LECM-5-20-OR-COR
A clamp lever - miniature type with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. There are two types of thread part materials: LECM-C----Made of steel LECMS-C----Made of stainless steel Five color variations for the lever part and three for the push button are available. They can be selected by the symbol of the part number. Color variations of the lever part Symbol - Lever Part Color BK Matte black SG Matte silver OR Matte orange YW Matte yellow SK Matte Transparent
  • A clamp lever - miniature type with push button. Male screw type.
  • When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available.
  • The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming.
  • Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products.
  • A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration.
  • There are two types of thread part materials:
    LECM-C----Made of steel
    LECMS-C----Made of stainless steel
  • Five color variations for the lever part and three for the push button are available. They can be selected by the symbol of the part number.
  • Color variations of the lever part

Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange
YW Matte yellow
SK Matte Transparent

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LECM-5-20-OR-COR
Product Name Clamp Lever - Miniature Type, Male Screw - with Push Button
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Flat Grip Release System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
Load 67.44 to 405 lbs (30.59 to 184 kg)
View Details
Cockpit Control GA Model Flight Spoiler Control Lever (FSCL) -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-4-10-YW-CSG - NBK America LLC
Specs
Type Lever / Control Head
Load 6.97 lbs (3.16 kg)
View Details