The Clamp Lever - Miniature Type, Female Screw - with Push Button, part number LECF-6-OR-CSG, is designed for applications requiring precise position adjustments. It features a push button that facilitates easy operation when the lever is pulled up. The lever is made from nylon 6 and is available in multiple color options, including matte orange for this specific part. The thread part is constructed from steel, providing durability and strength. A serration ring made of zinc die cast enhances the fitting strength with metal thread serration. The product is developed with environmental considerations, achieving a 6.5% reduction in greenhouse gas emissions compared to conventional models. This lever is suitable for applications where compact size and reliable operation are essential.
Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange
YW Matte yellow
SK Matte Transparent
| NBK America LLC | |
|---|---|
| Product Category | Mechanical Control Levers |
| Product Number | LECF-6-OR-CSG |
| Product Name | Clamp Lever - Miniature Type, Female Screw - with Push Button |
| Type | Lever / Control Head |