The LECF-4-SG-COR is a miniature clamp lever with a push button, designed for female screw applications. It features a lever part made of nylon 6, available in a matte silver color, and a push button also made of nylon 6, in a matte orange color. The lever's design allows for easy position adjustment, effectively transmitting force when the push button is engaged. The product includes a serration ring made of zinc die cast, which enhances the strength of the fitting with metal thread serration. The clamp lever is available in two material options for the thread part: steel (LECF-C) and stainless steel (LECFS-C). This product has been developed with environmental considerations, achieving a 6.5% reduction in greenhouse gas emissions compared to conventional models.
Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange
YW Matte yellow
SK Matte Transparent
| NBK America LLC | |
|---|---|
| Product Category | Mechanical Control Levers |
| Product Number | LECF-4-SG-COR |
| Product Name | Clamp Lever - Miniature Type, Female Screw - with Push Button |
| Type | Lever / Control Head |