Akro-Mils, Inc. Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 RED AWS184830282

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30282 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 20 in bin length, 12 3/8 in bin width, 74 in shelf height, 12 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30282 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 20 in bin length, 12 3/8 in bin width, 74 in shelf height, 12 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 RED - AWS184830282 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 RED
AWS184830282 RED
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 RED AWS184830282 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30282 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 20 in bin length, 12 3/8 in bin width, 74 in shelf height, 12 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30282 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 20 in bin length, 12 3/8 in bin width, 74 in shelf height, 12 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 BLUE - AWS184830282 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 BLUE
AWS184830282 BLUE
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 BLUE AWS184830282 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30282 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 20 in bin length, 12 3/8 in bin width, 74 in shelf height, 12 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30282 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 20 in bin length, 12 3/8 in bin width, 74 in shelf height, 12 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS184830282 RED
Product Name Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS184830282 RED
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details