18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AWS184830260S |
| Product Name | Shelving, Wire Shelving Kit, 18x48x74, 24 Bins |
| Category | Industrial |
| Type | Shelving; Wire |
| Capacity | 2000 lbs (907 kg) |