R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (9) x 13017 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 15 1/2 in bin length, 19 7/8 in bin width, 74 in shelf height, 12 7/16 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AWS184813017SC |
| Product Name | Akro-Mils Stak-N-Store 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 9 Bins - 2000 lb Total Capacity - AWS184813017SC |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |