Akro-Mils, Inc. Shelf, 14 x 36 Wire Shelf AWS1436SHELF

Description
14" x 36" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 800 lb. Weight Capacity
Datasheet
Description
14" x 36" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 800 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, 14 x 36 Wire Shelf - AWS1436SHELF - Akro-Mils, Inc.
Akron, OH, USA
Shelf, 14 x 36 Wire Shelf
AWS1436SHELF
Shelf, 14 x 36 Wire Shelf AWS1436SHELF
14" x 36" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 800 lb. Weight Capacity

14" x 36" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 800 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS1436SHELF - AWS1436SHELF - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS1436SHELF
AWS1436SHELF
Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS1436SHELF AWS1436SHELF
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length and a 14 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length and a 14 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number AWS1436SHELF AWS1436SHELF
Product Name Shelf, 14 x 36 Wire Shelf Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS1436SHELF
Category Industrial Industrial
Type Shelving; Wire Shelving
Capacity 800 lbs (363 kg) 800 lbs (363 kg)
Length 14 inch (356 mm) 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0490 - Rousseau Metal Inc.
Specs
Category Industrial
Material Steel
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Shelving, Steel Shelving Kit 18x36x79, 96 Bins - AS187936448BK - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 7150 lbs (3243 kg)
View Details