14" x 36" x 74"14" Wire Shelving Package Package w/ 36462Blue - 60 Indicator Bins and 12 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (60) x 36462 Indicator Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 11 5/8 in bin length, 6 3/4 in bin width, 74 in shelf height, 4 in bin height and a 14 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Shelving and Racking | Industrial Shelving and Racking |
| Product Number | AWS143636462B | AWS143636462B |
| Product Name | Shelving, Wire Shelving Kit, 14x36x74, 60 Bins | Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 60 Bins - 2000 lb Total Capacity - AWS143636462B |
| Category | Industrial | Industrial |
| Type | Shelving; Wire | Shelving |
| Capacity | 2000 lbs (907 kg) | 800 lbs (363 kg) |
| Depth | 14 inch (356 mm) | 14 inch (356 mm) |