Akro-Mils, Inc. Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 96 Bins - 2000 lb Total Capacity - AWS143636442B AWS143636442B

Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (96) x 36442 Indicator Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 4 1/4 in bin width, 74 in shelf height, 4 in bin height and a 14 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (96) x 36442 Indicator Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 4 1/4 in bin width, 74 in shelf height, 4 in bin height and a 14 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 96 Bins - 2000 lb Total Capacity - AWS143636442B - AWS143636442B - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 96 Bins - 2000 lb Total Capacity - AWS143636442B
AWS143636442B
Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 96 Bins - 2000 lb Total Capacity - AWS143636442B AWS143636442B
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (96) x 36442 Indicator Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 4 1/4 in bin width, 74 in shelf height, 4 in bin height and a 14 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (96) x 36442 Indicator Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 4 1/4 in bin width, 74 in shelf height, 4 in bin height and a 14 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS143636442B
Product Name Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 96 Bins - 2000 lb Total Capacity - AWS143636442B
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details