Akro-Mils, Inc. Shelving, Wire Shelving Kit, 14x36x74, 18 Bins AWS143630250R

Description
14" x 36" x 74" Wire Shelving Package Package w/ 30250 - 18 AkroBins and 4 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet
Description
14" x 36" x 74" Wire Shelving Package Package w/ 30250 - 18 AkroBins and 4 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Wire Shelving Kit, 14x36x74, 18 Bins - AWS143630250R - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Wire Shelving Kit, 14x36x74, 18 Bins
AWS143630250R
Shelving, Wire Shelving Kit, 14x36x74, 18 Bins AWS143630250R
14" x 36" x 74" Wire Shelving Package Package w/ 30250 - 18 AkroBins and 4 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

14" x 36" x 74" Wire Shelving Package Package w/ 30250 - 18 AkroBins and 4 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS143630250R
Product Name Shelving, Wire Shelving Kit, 14x36x74, 18 Bins
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8052 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 87 inch (2210 mm)
View Details
Upright Garment Rack - 2650-19 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details