14" x 36" x 74" Wire Shelving Package Package w/ 30250 - 18 AkroBins and 4 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AWS143630250K |
| Product Name | Shelving, Wire Shelving Kit, 14x36x74, 18 Bins |
| Category | Industrial |
| Type | Shelving; Wire |
| Capacity | 2000 lbs (907 kg) |