18" x 36" x 79" Enclosed Steel Shelving Package with 31188 Drawers - 48 AkroDrawers and 13 shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | ASC1879188GRY |
| Product Name | Shelving, Steel Shelving Kit, 48 AkroDrawers |
| Category | Industrial |
| Type | Shelving |
| Capacity | 7150 lbs (3243 kg) |
| Depth | 18 inch (457 mm) |