18" x 36" x 79" Enclosed Steel Shelving Package with no bins, 13 shelves Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 550 lb. Weight Capacity
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Shelving and Racking | Industrial Shelving and Racking |
| Product Number | ASC1879 | ASC1879 |
| Product Name | Shelving, Enclosed Steel Shelving Kit, No Bins | Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 6500 lb Total Capacity - ASC1879 |
| Category | Industrial | Industrial |
| Type | Shelving | Shelving |
| Capacity | 550 lbs (249 kg) | 550 lbs (249 kg) |
| Depth | 18 inch (457 mm) | 18 inch (457 mm) |