Akro-Mils, Inc. Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS3679 AS3679

Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 30 in shelf depth. SKUs within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 30 in shelf depth. SKUs within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS3679 - AS3679 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS3679
AS3679
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS3679 AS3679
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 30 in shelf depth. SKUs within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 30 in shelf depth. SKUs within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AS3679
Product Name Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS3679
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 1863312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details