Akro-Mils, Inc. Akro-Mils 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT YELLOW AS2479ASSORT

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT YELLOW - AS2479ASSORT YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT YELLOW
AS2479ASSORT YELLOW
Akro-Mils 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT YELLOW AS2479ASSORT YELLOW
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Blue Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT BLUE - AS2479ASSORT BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Blue Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT BLUE
AS2479ASSORT BLUE
Akro-Mils 6500 lb Adjustable Blue Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT BLUE AS2479ASSORT BLUE
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Red Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT RED - AS2479ASSORT RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Red Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT RED
AS2479ASSORT RED
Akro-Mils 6500 lb Adjustable Red Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT RED AS2479ASSORT RED
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 79 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AS2479ASSORT YELLOW
Product Name Akro-Mils 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS2479ASSORT YELLOW
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 550 lbs (249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Enclosure Shelf - 12227-119 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Material Aluminum
View Details