24" x 36" x 79" Steel Shelving Package with 30288 Bins - 12 Super-Size AkroBins and 4 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 2200 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AS2479288R |
| Product Name | Shelving, Steel Shelving Kit, 24x36x79, 12 Bins |
| Category | Industrial |
| Type | Shelving |
| Capacity | 2200 lbs (998 kg) |