18" x 36" x 79" Steel Shelving Package w/ 30178Yellow - 36 Shelf Bins and 12 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (36) x 30178 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 7/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this product is powder coated.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Shelving and Racking | Industrial Shelving and Racking |
| Product Number | AS1879178SC | AS1879178SC |
| Product Name | Shelving, Steel Shelving Kit, 18x36x79, 36 Bins | Akro-Mils 6500 lb Adjustable Clear Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - AS1879178SC |
| Category | Industrial | Industrial |
| Type | Shelving | Shelving |
| Capacity | 7150 lbs (3243 kg) | 550 lbs (249 kg) |
| Length | 18 inch (457 mm) | 36 inch (914 mm) |