18" x 36" x 79" Steel Shelving Package w/ 30178Yellow - 36 Shelf Bins and 12 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AS1879178R |
| Product Name | Shelving, Steel Shelving Kit, 18x36x79, 36 Bins |
| Category | Industrial |
| Type | Shelving |
| Capacity | 7150 lbs (3243 kg) |