Akro-Mils, Inc. Shelving, Steel Shelving Kit, 18x36x79, No Bins AS1879

Description
18" x 36" x 79" Steel Shelving Package / No Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity
Datasheet
Description
18" x 36" x 79" Steel Shelving Package / No Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Steel Shelving Kit, 18x36x79, No Bins - AS1879 - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Steel Shelving Kit, 18x36x79, No Bins
AS1879
Shelving, Steel Shelving Kit, 18x36x79, No Bins AS1879
18" x 36" x 79" Steel Shelving Package / No Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity

18" x 36" x 79" Steel Shelving Package / No Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS1879 - AS1879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS1879
AS1879
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS1879 AS1879
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 79 in shelf height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 79 in shelf height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number AS1879 AS1879
Product Name Shelving, Steel Shelving Kit, 18x36x79, No Bins Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS1879
Category Industrial Industrial
Type Shelving Shelving
Capacity 7150 lbs (3243 kg) 550 lbs (249 kg)
Depth 18 inch (457 mm) 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding Garment Rack - 5656-41 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details