12" x 36" x 79" Steel Shelving Package w/ 30130 Bins - 60 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AS1279130G |
| Product Name | Shelving, Steel Shelving Kit, 12x36x79, 60 Bins |
| Category | Industrial |
| Type | Shelving |
| Capacity | 6500 lbs (2948 kg) |
| Depth | 12 inch (305 mm) |