Akro-Mils, Inc. Shelving, Steel Shelving Kit, 12x36x79, 144 Bins AS1279110Y

Description
12" x 36" x 79" Steel Shelving Package w/ 30110 Bins - 114 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity
Datasheet
Description
12" x 36" x 79" Steel Shelving Package w/ 30110 Bins - 114 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Steel Shelving Kit, 12x36x79, 144 Bins - AS1279110Y - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Steel Shelving Kit, 12x36x79, 144 Bins
AS1279110Y
Shelving, Steel Shelving Kit, 12x36x79, 144 Bins AS1279110Y
12" x 36" x 79" Steel Shelving Package w/ 30110 Bins - 114 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity

12" x 36" x 79" Steel Shelving Package w/ 30110 Bins - 114 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 144 Bins - 6500 lb Total Capacity - AS1279110Y - AS1279110Y - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 144 Bins - 6500 lb Total Capacity - AS1279110Y
AS1279110Y
Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 144 Bins - 6500 lb Total Capacity - AS1279110Y AS1279110Y
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (144) x 30110 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 2 3/4 in bin width, 79 in shelf height, 4 in bin height and a 12 in shelf depth. Products within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (144) x 30110 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 2 3/4 in bin width, 79 in shelf height, 4 in bin height and a 12 in shelf depth. Products within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number AS1279110Y AS1279110Y
Product Name Shelving, Steel Shelving Kit, 12x36x79, 144 Bins Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 144 Bins - 6500 lb Total Capacity - AS1279110Y
Category Industrial Industrial
Type Shelving Shelving
Capacity 6500 lbs (2948 kg) 500 lbs (227 kg)
Depth 12 inch (305 mm) 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details