Akro-Mils, Inc. Akro-Mils APRSAST 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 52 Bins - Bins Included - APRSAST00 APRSAST00

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils APRSAST 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 52 Bins - Bins Included - APRSAST00 - APRSAST00 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRSAST 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 52 Bins - Bins Included - APRSAST00
APRSAST00
Akro-Mils APRSAST 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 52 Bins - Bins Included - APRSAST00 APRSAST00
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRSAST00
Product Name Akro-Mils APRSAST 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 52 Bins - Bins Included - APRSAST00
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Shelving, Steel Shelving Kit, 18x36x79, 40 Bins - AS1879088B - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 6050 lbs (2744 kg)
View Details