Akro-Mils, Inc. Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 YELLOW APRS18088

Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 YELLOW - APRS18088 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 YELLOW
APRS18088 YELLOW
Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 YELLOW APRS18088 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Buy Now
Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 BLUE - APRS18088 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 BLUE
APRS18088 BLUE
Akro-Mils APRS 900 lb Blue Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 BLUE APRS18088 BLUE
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

Buy Now
Akro-Mils APRS 900 lb White Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 WHITE - APRS18088 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb White Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 WHITE
APRS18088 WHITE
Akro-Mils APRS 900 lb White Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 WHITE APRS18088 WHITE
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

Buy Now
Akro-Mils APRS 900 lb Red Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 RED - APRS18088 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb Red Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 RED
APRS18088 RED
Akro-Mils APRS 900 lb Red Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 RED APRS18088 RED
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this SKU are: steel material. The finish on this product is powder coated.

Buy Now
Akro-Mils APRS 900 lb Green Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 GREEN - APRS18088 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 900 lb Green Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 GREEN
APRS18088 GREEN
Akro-Mils APRS 900 lb Green Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 GREEN APRS18088 GREEN
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Items within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this product are: steel material. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Items within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this product are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRS18088 YELLOW
Product Name Akro-Mils APRS 900 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS18088 YELLOW
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details