R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this item are: steel material. The finish on this product is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | APRS170Y |
| Product Name | Akro-Mils APRS 400 lb Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 24 Bins - Bins Included - APRS170Y |
| Category | Industrial |
| Type | Racking |
| Shelving/Racking Options | Single Sided |